EN
  • EN
  • DE

ADP7105ARDZ-1.8

Part No ADP7105ARDZ-1.8
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 500mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 1.6 mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7105ARDZ-1.8,2156-ADP7105ARDZ-1.8,ADP7105ARDZ-1.8-ND,505-ADP7105ARDZ-1.8,ANAANAADP7105ARDZ-1.8
Standard Package 98
Win Source Part Number 1228118-ADP7105ARDZ-1.8
Ultra Librarian 3D Model Ultra Librarian ADP7105ARDZ-1.8 CAD Model

Description

ADP7105ARDZ-1.8 Low Dropout Linear Regulator by Analog Devices Inc.

The ADP7105ARDZ-1.8 is a state-of-the-art low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This LDO offers a perfect blend of features that make it an ideal choice for precise voltage regulation in a wide array of applications, including sensitive RF or analog circuitry, medical devices, and portable electronics.

With an input voltage range from 3.3V to 20V and a fixed output voltage of 1.8V, the ADP7105ARDZ-1.8 is capable of delivering up to 500mA of output current. This makes it suitable for systems that require a stable and low noise power supply. The device's low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, thus preserving battery life in portable applications.

The ADP7105ARDZ-1.8 boasts an impressive low quiescent current, which is beneficial for battery-powered devices where power conservation is paramount. Additionally, its fast transient response is excellent for handling quick changes in load, ensuring a stable output voltage during sudden shifts in demand. The LDO also features over-current and over-temperature protection, enhancing the reliability and longevity of both the regulator and the system it powers.

The regulator comes in a compact SOIC-8 package, which is highly valued for its small footprint and ease of integration into space-constrained designs. The ADP7105ARDZ-1.8 also offers several other key features, such as low noise operation and no requirement for an external bypass capacitor, which can simplify circuit design and reduce overall component count.

For designers looking for customizable solutions, the ADP7105ARDZ-1.8 can be paired with an external bypass capacitor to further reduce output voltage noise, making it an even more versatile component for noise-sensitive applications. Its high PSRR (Power Supply Rejection Ratio) ensures stable output despite variations in the input voltage, which is critical for maintaining the performance of precision circuits.

In summary, the ADP7105ARDZ-1.8 from Analog Devices Inc. is a highly reliable and efficient LDO linear regulator that offers a compelling combination of features for designers seeking a high-performance power management solution. Its robust protection features, low power consumption, and stable operation make it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess