Products specifications

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 4A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 500mA, 2V
Power - Max 1 W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SB1204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-2SB1204T-E,ONSONS2SB1204T-E
Standard Package 500
Win Source Part Number 1036514-2SB1204T-E
Ultra Librarian 3D Model Ultra Librarian 2SB1204T-E CAD Model

Description

2SB1204T-E PNP Transistor by ON Semiconductor

The 2SB1204T-E is a high-quality PNP transistor developed by ON Semiconductor, a leading name in the semiconductor industry. This versatile and efficient component is designed to meet the needs of various electronic applications, offering reliable performance and power management in a compact package.

Key Features:

  • PNP Bipolar Junction Transistor: This device is a PNP transistor, which means it is controlled by the flow of holes as majority carriers. It is typically used for amplification and switching applications.
  • High Current Capability: The 2SB1204T-E is capable of handling a continuous collector current (Ic) of up to 2A, making it suitable for moderate to high-power applications.
  • Low Saturation Voltage: It offers low saturation voltage (Vce(sat)), which enhances overall energy efficiency by minimizing power loss when the transistor is in the 'on' state.
  • High Power Dissipation: With a power dissipation (Pd) rating of 10W, this transistor can handle a significant amount of power, making it ideal for power regulation circuits.
  • High Transition Frequency: Featuring a high transition frequency (fT) of 120MHz, the 2SB1204T-E is suitable for applications that require fast switching and operation at higher frequencies.

Applications:

The 2SB1204T-E PNP transistor is used in a variety of electronic circuits. Some of the common applications include:

  • Power supply regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching applications

Package and Quality Assurance:

The 2SB1204T-E is available in a TO-220AB package, which is widely used for high-power applications due to its ability to dissipate heat effectively. ON Semiconductor ensures that each unit meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their critical projects.

With its robust design and versatile capabilities, the 2SB1204T-E PNP transistor from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to $0.2264
ECAD model for 2SC3583-T1B-A
CEL
RF TRANSISTOR NPN SOT-343
Lowest to $3.1422
ECAD model for 2SC5013-T1
Panasonic
Need more? Email Us
ECAD model for 2SC3938GOL
Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to $0.0653
ECAD model for 2SC4774T106S
Toshiba Semiconductor and Storage
Trans RF BJT NPN 12V 0.03A 100mW 3-Pin USM T/R
Lowest to $2.3453
ECAD model for 2SC5065-Y(TE85L)
Toshiba Semiconductor and Storage
RF TRANS NPN 30V 20MA SC70
Lowest to $2.1267
ECAD model for 2SC4215-O
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
ECAD model for 2SC6023-TR-E
Panasonic
Need more? Email Us
ECAD model for 2SC3936-B(TX)
CEL
Lowest to $0.5394
ECAD model for 2SC3356-T1B-A/JM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention