EN
  • EN
  • DE

2SB808G-SPA

Part No 2SB808G-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SILICON EPITAXIAL PLANAR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 855125-2SB808G-SPA
Ultra Librarian 3D Model Ultra Librarian 2SB808G-SPA CAD Model

Description

The 2SB808G-SPA is a high-performance PNP bipolar transistor from ON Semiconductor, designed to offer efficient current control in a wide array of electronic applications. This semiconductor device is well-suited for amplification and switching applications, providing designers with a reliable component that is both versatile and durable.

Key Features:

  • PNP Bipolar Junction Transistor: The 2SB808G-SPA utilizes the PNP configuration of bipolar junction transistors, making it ideal for use in positive ground circuits and for complementing NPN transistors in push-pull amplifier designs.
  • High Current Capacity: With its ability to handle significant current levels, this transistor is capable of driving larger loads, making it suitable for power amplification and control in industrial applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic ensures that the transistor operates efficiently, with minimal power loss when in the saturation region, thus enhancing overall energy efficiency in electronic circuits.
  • High Power Dissipation: The 2SB808G-SPA is capable of dissipating high levels of power, contributing to its robustness and reliability in demanding applications.
  • Complementary Design: It is designed to be complementary to ON Semiconductor's NPN transistors, allowing for flexible design options in constructing complementary or push-pull configurations.

Applications:

The versatility of the 2SB808G-SPA makes it suitable for a broad range of applications, including:

  • Power management in consumer electronics
  • Audio amplifiers and sound reinforcement systems
  • Signal processing equipment
  • DC-DC converters and power supplies
  • Motor control circuits
  • Switching regulators

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SB808G-SPA is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency for the end-user. Whether for commercial or industrial applications, the 2SB808G-SPA from ON Semiconductor is an excellent choice for designers seeking a dependable PNP transistor.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess