EN
  • EN
  • DE

2SC2812N6

Part No 2SC2812N6
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815228-2SC2812N6
Ultra Librarian 3D Model Ultra Librarian 2SC2812N6 CAD Model

Description

Product Overview: 2SC2812N6 by ON Semiconductor

The 2SC2812N6 is a high-performance, NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the needs of various electronic applications requiring efficient amplification and switching. With its robust construction and reliable performance, the 2SC2812N6 has become a preferred choice for professionals in the electronics industry.

Key Features

  • High Current Gain: The 2SC2812N6 boasts a high current gain (hFE) range, which ensures efficient current amplification in circuit designs.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency during operation.
  • Fast Switching Speed: This transistor is capable of fast switching speeds, making it suitable for high-frequency applications.
  • Compact Package: Enclosed in a small and lightweight SOT-23 package, the 2SC2812N6 is ideal for space-constrained applications.

Applications

The versatility of the 2SC2812N6 allows it to be utilized in a wide array of applications, including, but not limited to:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing and conditioning
  • Power management solutions
  • Switching regulators and converters
  • Motor control circuits
  • General-purpose switching and amplification tasks

Technical Specifications

Some of the key technical specifications of the 2SC2812N6 include:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 150mA
  • Power Dissipation (PD): 200mW
  • DC Current Gain (hFE): Specified over a range to suit various applications
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor ensures that the 2SC2812N6 is manufactured to the highest quality standards, with rigorous testing and quality control measures in place. This ensures that each unit delivers consistent performance and reliability.

Whether you are designing consumer electronics, industrial systems, or sophisticated communication devices, the 2SC2812N6 from ON Semiconductor is an excellent choice for your amplification and switching needs.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4551 $59.1630
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,145+ $0.3038 $347.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess