EN
  • EN
  • DE

2SC3773-4

Part No 2SC3773-4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL RF PLANAR SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155996-2SC3773-4
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3773
Introduction Date July 07, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3773-4 CAD Model

Description

ON Semiconductor 2SC3773-4 Bipolar Transistor

The ON Semiconductor 2SC3773-4 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is known for its reliable operation and high switching speeds, making it an ideal choice for audio amplifiers, power management systems, and various types of signal processing circuits.

Key Features:

  • High Current Capacity: The 2SC3773-4 is capable of handling significant current levels, which allows it to drive larger loads and handle power-intensive applications efficiently.
  • High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-frequency operations, contributing to better performance in circuits where timing is critical.
  • Low Saturation Voltage: The device offers low collector-emitter saturation voltage, which helps to minimize power loss and improve overall efficiency in electronic circuits.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring stability and reliability in varying environmental conditions.
  • Durable Construction: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the 2SC3773-4 is built to meet high-quality standards for durability and longevity.

Applications:

The 2SC3773-4 is suitable for various applications, including:

  • Audio frequency power amplifiers
  • DC-DC converters
  • Power supply regulators
  • Motor control circuits
  • Switching power supplies

Technical Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage VCEO Max: [Insert Voltage]
  • Collector-Base Voltage VCBO: [Insert Voltage]
  • Emitter-Base Voltage VEBO: [Insert Voltage]
  • Collector Current - Continuous IC: [Insert Current]
  • Power Dissipation Pd: [Insert Power]
  • DC Current Gain hFE: [Insert Gain Range]
  • Transition Frequency fT: [Insert Frequency]
  • Package / Case: [Insert Package Type]

For designers and engineers looking for a reliable transistor with excellent performance characteristics, the ON Semiconductor 2SC3773-4 is an excellent choice. Its robustness and efficiency make it a staple component in modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess