EN
  • EN
  • DE

BFQ18A,115

Part No BFQ18A,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 18V 150MA SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 18V
Frequency - Transition 4GHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 25 @ 100mA, 10V
Maximum Current Collector 150mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 120674-BFQ18A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFQ18A,115 CAD Model

Description

The BFQ18A,115 is a high-performance NPN bipolar RF transistor designed and manufactured by NXP Semiconductors. This device is engineered to deliver exceptional performance in high-frequency applications, making it an ideal choice for a wide range of RF amplification and switching tasks.

Key Features

  • High Transition Frequency: With a transition frequency (fT) of 8 GHz, the BFQ18A,115 is capable of operating at microwave frequencies, which is suitable for various high-speed communication applications.
  • Low Noise Figure: The low noise figure of this transistor makes it an excellent choice for sensitive RF receivers where signal integrity is paramount.
  • High Power Gain: The BFQ18A,115 provides a high power gain, which is essential for amplifying weak signals without significant loss of quality.
  • Robust Voltage Handling: With a collector-emitter voltage (VCEO) rating of 12V, this transistor can handle a reasonable amount of power without compromising performance.
  • Surface-Mount Package: The BFQ18A,115 comes in a compact SOT-89 package, making it suitable for space-constrained applications while also facilitating easier surface-mount assembly.

Applications

The BFQ18A,115 is versatile and can be used in various applications that require high-frequency signal processing. Some of the common applications include:

  • Satellite communication systems
  • RF power amplifiers in mobile and wireless communications
  • Low-noise amplifiers for receiver circuits
  • Oscillator circuits
  • Microwave and RF signal generation

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the BFQ18A,115 is no exception. Manufactured with state-of-the-art technology, this component is designed for reliability and consistent performance in demanding environments.

Environmental Compliance

The BFQ18A,115 is compliant with industry-standard environmental regulations, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This commitment to environmental stewardship ensures that the product is suitable for use in a wide range of markets and applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess