EN
  • EN
  • DE

NCR169D

Part No NCR169D
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 400V 800MA TO92-3 / SCR 400 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number NCR169
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 928950-NCR169D
Ultra Librarian 3D Model Ultra Librarian NCR169D CAD Model

Description

Introducing the NCR169D from ON Semiconductor

The NCR169D is a state-of-the-art semiconductor product designed and manufactured by ON Semiconductor, a renowned leader in the electronic components industry. This high-performance product is well-suited for a wide range of applications, offering reliability and efficiency that ON Semiconductor's customers have come to expect.

The NCR169D is a versatile component that is part of ON Semiconductor's comprehensive portfolio of energy-efficient power and signal management, logic, discrete, and custom solutions. It is designed to cater to the demanding needs of various sectors, including automotive, telecommunications, computing, consumer electronics, and industrial automation.

Key Features of the NCR169D

  • High Efficiency: The NCR169D is engineered to provide optimal performance while maintaining energy efficiency, thereby reducing the overall power consumption of the end application.
  • Durability: Built with robust materials, the NCR169D is able to withstand harsh conditions, making it an ideal choice for applications that require a long-lasting and durable component.
  • Compact Design: Its compact form factor allows for seamless integration into a variety of electronic systems without compromising on space or functionality.
  • Thermal Management: ON Semiconductor has equipped the NCR169D with excellent thermal management capabilities, ensuring that the device operates within its safe temperature range even under full load conditions.

Whether you're designing a power management system, developing a complex digital interface, or working on advanced automotive electronics, the NCR169D is designed to deliver top-notch performance and reliability. Its integration into your project will contribute to a reduction in system complexity and an improvement in overall efficiency.

ON Semiconductor's commitment to quality ensures that the NCR169D, like all of their products, meets the highest industry standards. With the NCR169D, designers and engineers can expect a product that not only meets their technical specifications but also offers the peace of mind that comes from using components from a trusted manufacturer.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their customer support team. The NCR169D is available for order now, with options for bulk purchasing and technical support for large-scale projects.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess