The NXP BFQ19+115 is a high-performance silicon NPN bipolar junction transistor (BJT) designed for a wide range of applications that require low noise and high-frequency operation. This product is part of NXP's extensive portfolio of RF transistors, which are known for their reliability and cutting-edge performance.
Key Features
- High Transition Frequency (fT): The BFQ19+115 boasts a high transition frequency, making it suitable for VHF and UHF applications where rapid switching is essential.
- Low Noise Figure: With its low noise figure, this transistor is ideal for use in RF amplification where signal integrity is crucial, such as in television tuners and professional communication systems.
- High Power Gain: The device provides a high power gain, which enhances the signal without significant loss, ensuring efficient performance in the signal chain.
- Robust Construction: The BFQ19+115 is built to withstand tough conditions, offering a long operational life even under high-stress usage.
Applications
The NXP BFQ19+115 is versatile and can be used in a variety of applications, including:
- RF amplifiers in VHF and UHF ranges
- Television tuners
- Professional communication equipment
- Low-noise audio amplification
- Signal processing in radar and satellite systems
Product Specifications
Parameter
Value
Configuration
Single
DC Collector/Base Gain (hFE)
Minimum 40 at 30mA, 5V
Transition Frequency (fT)
Typically 7 GHz
Collector-Emitter Voltage (VCEO)
12V
Noise Figure (NF)
Typically 1.3 dB at 900 MHz
With its high-frequency operation, low noise, and high power gain, the NXP BFQ19+115 transistor is an excellent choice for designers looking for a component that delivers consistent performance in demanding RF applications.