EN
  • EN
  • DE

2SC4168-4

Part No 2SC4168-4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 20V 0.15A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156278-2SC4168-4
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4168-4
Introduction Date November 10, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4168-4 CAD Model

Description

ON Semiconductor 2SC4168-4 Bipolar Transistor

The ON Semiconductor 2SC4168-4 is a high-performance bipolar transistor that is designed to meet a wide range of applications demanding high reliability and efficiency. This NPN transistor is a crucial component in power management and signal processing circuits, making it an essential part of both commercial and industrial electronic devices.

Key Features:

  • High Current Capacity: The 2SC4168-4 is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • High Voltage Tolerance: With an ability to withstand high voltages, this transistor is perfect for use in circuits that operate under elevated voltages.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the transistor ensures lower power loss and higher efficiency in switching applications.
  • Fast Switching Speed: Its quick response time makes it an ideal choice for high-frequency operations.
  • Excellent Gain Linearity: The device provides consistent gain over a wide range of operating conditions, which is crucial for analog applications.

Applications:

  • Power Supply Circuits
  • Audio Amplifiers
  • Motor Controllers
  • Switching Regulators
  • Signal Processing Equipment

The 2SC4168-4 is built with ON Semiconductor's advanced manufacturing techniques, ensuring both high performance and reliability. Its robust construction is designed to withstand harsh environments and provide a long operational lifespan. Whether you're designing a sophisticated audio system or a robust power supply unit, the 2SC4168-4 offers the performance and durability to meet your needs.

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 160V Collector Current (I<sub>C) 1.5A Power Dissipation (P<sub>D) 25W Operating Temperature Range -55°C to +150°C

With its robust performance and ON Semiconductor's reputation for quality, the 2SC4168-4 is a reliable and efficient choice for your circuit design needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess