EN
  • EN
  • DE

2SC4219M

Part No 2SC4219M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 4A 3-Pin (3+Tab) TO-220MF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156361-2SC4219M
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4219M
Introduction Date August 02, 2004
Ultra Librarian 3D Model Ultra Librarian 2SC4219M CAD Model

Description

The 2SC4219M is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor. This component is engineered to deliver efficient amplification and switching capabilities, making it an ideal choice for a wide range of electronic applications. With its robust design and reliable performance, the 2SC4219M is well-suited for use in power management circuits, audio amplifiers, and signal processing devices.

Key Features

  • Voltage Ratings: The 2SC4219M transistor is capable of handling collector-emitter voltages up to 50V, ensuring stable operation in high-voltage environments.
  • Current Capacity: This device can manage continuous collector currents up to 150mA, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation of 400mW, the 2SC4219M can sustain moderate levels of power without overheating, contributing to its durability and longevity.
  • High Gain Bandwidth Product: The transistor features a high gain bandwidth product (fT) of 250MHz, which is indicative of its ability to amplify signals with minimal delay, essential for high-speed applications.
  • Low Noise: The 2SC4219M offers low noise performance, which is crucial for applications requiring clear signal amplification without significant interference.

Applications

The ON Semiconductor 2SC4219M transistor is versatile and can be used in various electronic circuits, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management systems
  • Switching networks
  • Driver stages in high-fidelity sound equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4219M is no exception. It is built to meet strict industry standards, ensuring reliable performance and a long operational life. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a new audio amplifier or looking to enhance the performance of power management systems, the 2SC4219M transistor from ON Semiconductor is an excellent choice that combines efficiency, precision, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess