EN
  • EN
  • DE

2SC4027S-TL-E

Part No 2SC4027S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 450mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 005860-2SC4027S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4027S-TL-E CAD Model

Description

The 2SC4027S-TL-E is a high-quality bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance in a variety of applications.

Key Features

  • Transistor Type: NPN - This transistor allows for efficient current amplification and switching, making it suitable for a broad range of electronic applications.
  • Power Dissipation: The device is capable of dissipating a considerable amount of power, which is essential for maintaining stability and performance under varying operational conditions.
  • Collector-Emitter Voltage (Vceo): It can withstand significant voltage between the collector and emitter terminals without breaking down, ensuring durable operation in circuits with higher voltage requirements.
  • Collector Current (Ic): This transistor can handle ample current through the collector, making it a robust choice for driving larger loads or for use in power amplification stages.
  • DC Current Gain (hFE): It features a high DC current gain, which indicates the level of amplification it can provide. A higher gain means more effective current increase from the base to the collector.
  • Operating Temperature: The 2SC4027S-TL-E is designed to operate within a wide temperature range, ensuring reliability across various environmental conditions.

Applications

The versatile nature of the 2SC4027S-TL-E makes it suitable for a multitude of applications, including:

  • Audio amplifiers and sound reinforcement systems
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SC4027S-TL-E is no exception. Each transistor is meticulously crafted to ensure consistent performance and longevity. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the production of safer electronic components.

Conclusion

With its robust design, high power handling, and versatile application range, the 2SC4027S-TL-E from ON Semiconductor represents a reliable and efficient solution for designers and engineers looking to enhance their electronic projects. Its superior performance and ON Semiconductor's reputation for quality make it a compelling choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess