EN
  • EN
  • DE

2SC4519-6-TB

Part No 2SC4519-6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156535-2SC4519-6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4519-6-TB CAD Model

Description

The 2SC4519-6-TB transistor is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading figure in the semiconductor industry. This electronic component is designed for general-purpose amplification and switching applications. With its robust build and reliable performance, it has become a staple in various electronic devices.

Key Features

  • Type: NPN
  • Package: TO-220AB
  • Collector-Emitter Voltage (Vceo): 80V
  • Collector Current (Ic): 6A
  • Power Dissipation (Pd): 30W
  • DC Current Gain (hFE): 40 to 320
  • Operating Junction Temperature: -55°C to +150°C

Product Applications

The 2SC4519-6-TB transistor is versatile and can be used in a variety of applications. It is well-suited for linear amplification and switching applications, which include but are not limited to:

  • Power regulators
  • Motor controllers
  • Audio amplifiers
  • Signal processing
  • Switching power supplies
  • Other electronic circuits requiring high current and voltage capabilities

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4519-6-TB is no exception. This transistor is manufactured with state-of-the-art technology ensuring high reliability and performance. It is designed to meet the stringent requirements of the electronics industry, with a focus on long operational life and stability under diverse conditions.

Environmental Information

The 2SC4519-6-TB complies with various environmental standards, reflecting ON Semiconductor's dedication to environmental responsibility. It is RoHS compliant, minimizing the use of hazardous substances in its construction, making it a safer choice for both consumers and the environment.

Conclusion

Overall, the 2SC4519-6-TB from ON Semiconductor is a reliable and efficient choice for designers and engineers looking for a general-purpose NPN transistor. With its high voltage and current capabilities, along with ON Semiconductor's assurance of quality, this component is well-suited for a wide range of applications in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess