EN
  • EN
  • DE

2SC4555-7-TL

Part No 2SC4555-7-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156558-2SC4555-7-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4555-7-TL CAD Model

Description

The 2SC4555-7-TL from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to build circuits requiring switching and amplification.

Key Features

  • High Current Gain Bandwidth Product: The 2SC4555-7-TL offers a high fT (transition frequency), which makes it suitable for applications that require high-frequency operation.
  • Low Collector-Emitter Saturation Voltage: This feature allows for low voltage operation and reduced power loss, improving overall circuit efficiency.
  • High Power Dissipation: With an impressive power dissipation capability, this transistor can handle higher currents without overheating, ensuring longevity and stability in demanding situations.
  • Compact Package: The transistor comes in a small surface-mount package, making it easy to incorporate into space-constrained designs.

Applications

The versatile 2SC4555-7-TL is suitable for a variety of applications, including:

  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters
  • Power management functions
  • General-purpose switching

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) 50 V Collector-Emitter Voltage (VCEO) 50 V Emitter-Base Voltage (VEBO) 5 V Collector Current (IC) 150 mA Collector Power Dissipation (PC) 1 W DC Current Gain (hFE) 70 to 700 Transition Frequency (fT) 250 MHz

ON Semiconductor's 2SC4555-7-TL transistor is a reliable and efficient solution for a wide array of electronic applications. With its compact size, high performance, and robustness, it is a valuable component for any circuit designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess