ON Semiconductor 2SC4630L NPN Power Transistor
The 2SC4630L is a high-voltage, high-speed power transistor designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is well-suited for a variety of power amplification and switching applications, making it a versatile component in the electronics industry.
Key Features
- Voltage and Current: The 2SC4630L is capable of withstanding high voltages, with a collector-to-emitter voltage (VCEO) of 230V. It also supports a collector current (IC) of up to 10A, making it suitable for handling significant power levels.
- Power Dissipation: With a power dissipation (PC) of 80W, this transistor can manage a substantial amount of energy without overheating, ensuring reliability in demanding situations.
- High-Speed Switching: The device features high-speed switching capabilities, which are essential for efficient operation in power converters, inverters, and other applications requiring fast transition times.
- TO-264 Package: Encased in a TO-264 package, the 2SC4630L is designed for optimal heat dissipation and minimal space usage, making it suitable for compact designs with high power requirements.
Applications
- Switching regulators
- DC-DC converters
- Motor control circuits
- High-frequency power amplifiers
- General-purpose power amplification
The 2SC4630L from ON Semiconductor is a robust and reliable component for designers and engineers looking to create high-performance electronic systems. Its combination of high voltage and current handling, fast switching speeds, and efficient power dissipation make it an excellent choice for heavy-duty applications. Additionally, the transistor's industry-standard packaging ensures compatibility with a wide range of circuit designs and easy integration into existing setups.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative to ensure the 2SC4630L meets their project requirements.