EN
  • EN
  • DE

2SC5706-G-T1

Part No 2SC5706-G-T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157247-2SC5706-G-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5706-G-T1 CAD Model

Description

ON Semiconductor 2SC5706-G-T1 NPN Transistor

The 2SC5706-G-T1 is a robust NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-speed switching transistor is optimized for use in various applications, including power supply circuits, drivers for motors, and other electronic devices that require efficient current control.

Key Features

  • High Current Capability: The 2SC5706-G-T1 can handle a continuous collector current (Ic) of up to 5A, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which minimizes power loss and improves efficiency during operation.
  • High-Speed Switching: With its fast switching speed, this transistor is ideal for applications that require quick response times.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC5706-G-T1 is reliable for long-term use in critical applications.
  • Lead-Free and RoHS Compliant: The product is designed with environmental considerations in mind, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Electrical Characteristics

  • Collector-Base Voltage (VCBO): 50 V
  • Collector-Emitter Voltage (VCEO): 50 V
  • Emitter-Base Voltage (VEBO): 5 V
  • Collector Current (IC): 5 A
  • Collector Power Dissipation (PC): 20 W
  • Transition Frequency (fT): 20 MHz

Applications

The 2SC5706-G-T1 is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power management in consumer electronics
  • General-purpose switching and amplification

With its combination of high current capacity, low saturation voltage, and high-speed switching, the 2SC5706-G-T1 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess