ON Semiconductor 2SC5707-SHY-TL-E Transistor
The 2SC5707-SHY-TL-E is a high-performance NPN transistor from ON Semiconductor, renowned for its reliability and efficiency in electronic circuits. This transistor is specifically designed to meet the rigorous demands of modern electronic applications, providing a robust solution for designers and engineers.
Key Features:
- High Current Capacity: With a collector current (Ic) of up to 8A, this transistor is capable of handling high current applications, making it ideal for power management in complex circuits.
- Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage (Vce(sat)), which translates into reduced power loss and improved efficiency, especially crucial for power-sensitive designs.
- High-Speed Switching: Engineered for high-speed switching operations, the 2SC5707-SHY-TL-E is perfect for use in switching regulators, DC-DC converters, and motor control applications.
- Complementary to 2SA2151: This NPN transistor is the complementary counterpart to the PNP type 2SA2151, allowing for versatile use in push-pull configurations and other complementary pairings.
Applications:
The versatility of the 2SC5707-SHY-TL-E transistor makes it suitable for a wide range of applications, including:
- Power supply circuits
- DC/DC converters
- Motor controllers
- Audio amplifiers
- Switching regulators
Product Specifications:
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
50V
Collector Current (Ic)
8A
Collector-Emitter Saturation Voltage
Typically 0.5V
Operating Temperature
-55°C to +150°C
Package / Case
TP-FA
Overall, the ON Semiconductor 2SC5707-SHY-TL-E transistor is a high-quality component that provides a reliable and efficient solution for a multitude of electronic applications where high current capacity and fast switching are paramount.