The 2SD1619T is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically crafted to offer a blend of high-speed switching, low saturation voltage, and high current capacity, making it an ideal choice for a wide range of power amplification and switching applications.
Key Features:
- High Current Capability: The 2SD1619T is capable of handling high current loads, making it suitable for power-intensive applications.
- Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in electronic circuits.
- Fast Switching Speed: With its rapid switching capabilities, the 2SD1619T can efficiently handle applications requiring high-speed operation.
- Robust Power Dissipation: It has a high power dissipation rating, ensuring reliability and longevity even under strenuous conditions.
Applications:
The versatile nature of the 2SD1619T allows it to be used in various applications, including but not limited to:
- Power regulators
- DC-DC converters
- Motor controllers
- Audio amplifiers
- Switching circuits
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
60 V
Collector-Emitter Voltage (VCEO)
50 V
Emitter-Base Voltage (VEBO)
5 V
Collector Current (IC)
3 A
Power Dissipation (PD)
1.5 W
Operating Junction Temperature (Tj)
-55°C to +150°C
With its robust construction and ON Semiconductor's commitment to quality, the 2SD1619T is a reliable component for designers and engineers looking to enhance the performance of their electronic designs.