EN
  • EN
  • DE

SM0509-M1

Part No SM0509-M1
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PIN HERMETIC MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 1 A
Capacitance @ Vr, F 1.2pF @ 50V, 1MHz
Resistance @ If, F 350mOhm @ 100mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 1208 (3020 Metric)
Supplier Device Package M1
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1093679-SM0509-M1
Ultra Librarian 3D Model Ultra Librarian SM0509-M1 CAD Model

Description

The SM0509-M1 from Microchip Technology is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful microcontroller is part of Microchip's renowned product lineup, known for its reliability, versatility, and performance.

The SM0509-M1 is built with a high-performance processing core, offering exceptional computational speed that is ideal for a wide range of applications. Whether it's for industrial control systems, automotive electronics, or IoT devices, this microcontroller provides the necessary horsepower to handle complex tasks efficiently.

Equipped with ample memory resources, the SM0509-M1 features both flash and SRAM, allowing for robust program storage and efficient data handling. This ensures that applications can run smoothly, with plenty of space for future firmware updates and enhancements.

Connectivity is a key aspect of the SM0509-M1, which comes with a variety of communication interfaces. These include I2C, SPI, and UART, enabling seamless integration with other components and peripherals. Additionally, it supports advanced communication protocols, making it an ideal choice for networked devices.

The microcontroller is also designed with power efficiency in mind. Its low-power modes enable energy-saving operations, making the SM0509-M1 a suitable option for battery-powered devices where longevity is crucial. Moreover, its robust design ensures reliable performance even in harsh environmental conditions, underlining its suitability for industrial and outdoor applications.

For developers, Microchip Technology provides comprehensive support for the SM0509-M1, including development tools, software libraries, and documentation. This ensures a smooth development process, from prototyping to production. The microcontroller's compatibility with Microchip's MPLAB® development environment further streamlines programming and debugging tasks.

In summary, the SM0509-M1 microcontroller is a testament to Microchip Technology's commitment to delivering high-quality, innovative products. It stands as an excellent choice for engineers and designers looking to create sophisticated electronic systems with a reliable and capable computing core.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess