EN
  • EN
  • DE

2SD1936U

Part No 2SD1936U
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 0.8A 3-Pin SPA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157976-2SD1936U
Popularity Low
Supply and Demand Status Limited
Family Name 2SD1936
Introduction Date September 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1936U CAD Model

Description

ON Semiconductor 2SD1936U Bipolar Transistor

The ON Semiconductor 2SD1936U is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor offers a perfect balance of efficiency and reliability, making it an ideal choice for designers and engineers looking to optimize their electronic circuits.

Key Features:

  • High Current Capacity: The 2SD1936U can handle a continuous collector current (Ic) of up to 1A, which is suitable for moderate power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor ensures reduced power loss and improved energy efficiency in operation.
  • High-Speed Switching: The device is characterized by its fast switching speeds, which make it an excellent choice for high-frequency operations.
  • Complementary PNP Type Available: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching counterpart, providing flexibility in circuit design.

Applications:

The 2SD1936U transistor is commonly used in a variety of applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Package and Quality:

ON Semiconductor has packaged the 2SD1936U in a convenient SOT-89 package, which is not only compact but also allows for efficient heat dissipation. This packaging makes it easy to integrate into various circuit boards and maintain thermal performance.

Quality is a cornerstone of ON Semiconductor's commitment to its customers. The 2SD1936U is manufactured under strict quality control standards, ensuring that each component meets the company's rigorous reliability criteria. This dedication to quality ensures that the 2SD1936U will perform consistently across various temperatures and conditions.

In summary, the ON Semiconductor 2SD1936U NPN transistor is a robust, high-performance component that offers efficiency, speed, and reliability for a myriad of electronic applications. Its design and manufacturing are a testament to ON Semiconductor's leadership in semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess