ON Semiconductor 2SJ612-TD-E P-Channel MOSFET
The ON Semiconductor 2SJ612-TD-E is a high-performance P-Channel MOSFET designed to deliver efficient power management and switching in a compact package. This semiconductor device is tailored for applications that require fast switching, low on-resistance, and minimal power loss. The 2SJ612-TD-E is an ideal choice for engineers looking to enhance efficiency in their power circuits.
Key Features
- Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
- High-Speed Switching: With its capability for high-speed switching, the 2SJ612-TD-E is suitable for high-frequency power switching applications.
- Small Package: The compact package allows for a reduced footprint on PCBs, making it an excellent choice for space-constrained applications.
- Power Dissipation: It has a power dissipation of 30 W, which ensures reliable operation even under high power conditions.
Applications
The 2SJ612-TD-E MOSFET is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Power Supply Circuits
- DC/DC Converters
- Motor Drives
- Load Switching
- Energy Management Systems
Specifications
Parameter
Value
Configuration
Single
Drain-Source Voltage (V<sub>DS)
-60 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
30 W
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor 2SJ612-TD-E P-Channel MOSFET is a robust and reliable component that provides exceptional performance for a wide range of electronic designs. Its combination of high efficiency, fast switching, and a small footprint makes it a valuable addition to any power management system.