EN
  • EN
  • DE

2SK3488-TD-E

Part No 2SK3488-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 30V 2.5A 4-Pin(3+Tab) SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 2.5 A
Drain to Source Voltage (Vdss) 30 V
Number of Pins 3
Power Dissipation 3.5 W
RoHS Non-Compliant
Schedule B 8541290080, 8541290080
Win Source Part Number 1037774-2SK3488-TD-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3488-TD-E CAD Model

Description

The ON Semiconductor 2SK3488-TD-E is a high-performance, N-channel power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This MOSFET is part of ON Semiconductor's extensive lineup of semiconductor devices, known for their reliability and cutting-edge technology.

Key Features

  • Low On-Resistance: The 2SK3488-TD-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides high-speed performance, which is essential for reducing switching losses in power conversion systems.
  • High Breakdown Voltage: With a high breakdown voltage, the 2SK3488-TD-E can handle high voltage applications, ensuring reliable operation even under stressful conditions.
  • Enhanced Thermal Performance: The package design and materials used in the 2SK3488-TD-E allow for excellent thermal performance, ensuring the device operates within its temperature range even at high power levels.

Applications

The 2SK3488-TD-E is well-suited for a wide range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Inverters
  • Switching regulators
  • Automotive applications

Specifications

Some of the key specifications of the 2SK3488-TD-E include:

  • Drain-to-Source Voltage (V<sub>DS): 500V
  • Continuous Drain Current (I<sub>D): 10A
  • Power Dissipation (P<sub>D): 45W
  • Gate Threshold Voltage (V<sub>GS(th)): 4.0V
  • Total Gate Charge (Q<sub>g): 30nC

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK3488-TD-E MOSFET is built with strict quality control measures and rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Compliance

The 2SK3488-TD-E is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is environmentally friendly and safe for use in electronic equipment.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess