Products specifications

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SK3492
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 855428-2SK3492-E
Ultra Librarian 3D Model Ultra Librarian 2SK3492-E CAD Model

Description

ON Semiconductor 2SK3492-E N-Channel MOSFET

The 2SK3492-E from ON Semiconductor is a high-performance N-Channel MOSFET designed for a variety of applications that demand high-speed switching, low on-resistance, and high reliability. This power MOSFET is particularly well-suited for use in power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High-Speed Switching: The 2SK3492-E is capable of high-speed switching, making it ideal for high-frequency applications where switching losses can be critical.
  • High Reliability: Built with ON Semiconductor's rigorous quality standards, this MOSFET offers high reliability and performance consistency, which is essential for industrial and commercial applications.
  • Drain-Source Voltage (V<sub>DS): The device can handle a drain-source voltage of up to 600V, providing a broad operating range for various circuits.
  • Continuous Drain Current (I<sub>D): It supports a continuous drain current, ensuring it can manage the demands of high-power applications.
  • Gate-Source Voltage (V<sub>GS): The MOSFET is rated for a gate-source voltage, allowing for flexible drive circuitry.

Applications

The 2SK3492-E's robust performance characteristics make it a versatile component in the electronics industry. It's widely used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Power Management Circuits
  • LED Lighting Systems

Product Summary

The ON Semiconductor 2SK3492-E N-Channel MOSFET is an essential component for designers looking for a reliable and efficient solution for their high-voltage and high-speed switching needs. Its low on-resistance and high-speed operation ensure optimal performance in a wide range of electronic equipment, while its high reliability ensures long-term operation in demanding environments.

You May Also Be Interested in

Microchip Technology
SATA/SAS ACTIVE/ACTIVE MUX WITH
Lowest to $8.6632
ECAD model for PM8305-LGI
ON Semiconductor
Low Voltage Quad 2-Input Multiplexer | MULTIPLEXER QUAD 2IN LV 16TSSOP
Need more? Email Us
ECAD model for 74LVX157MTC
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 20PLCC
Need more? Email Us
ECAD model for MC10H174FNR2G
Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to $10.5121
ECAD model for MAX384CWN
Texas Instruments
IC LV OCTAL FET BUS SW 20-SSOP / FET Bus Switch 8 x 1:1 20-SSOP
Lowest to $1.3229
ECAD model for SN74CBTLV3245DBR
Microchip Technology
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF
Lowest to $16.7637
ECAD model for SY58023UMI
Microchip Technology
SINGLE CHIP ADD/DROP MULTIPLEXER
Lowest to $159.6762
ECAD model for PM5337-FGI
Texas Instruments
8 BIT FET BUS SWITCH 2.5V/3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Lowest to $0.9571
ECAD model for SN74CB3Q3244RGYR
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Lowest to $0.1631
ECAD model for 74AHCT139PW,118

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention