EN
  • EN
  • DE

SN74CB3Q3244RGYR

Part No SN74CB3Q3244RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8 BIT FET BUS SWITCH 2.5V/3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1254178-SN74CB3Q3244RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q3244
Introduction Date August 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3244RGYR CAD Model

Description

Product Overview: SN74CB3Q3244RGYR from Texas Instruments

The SN74CB3Q3244RGYR is a high-performance, 8-bit FET bus switch from Texas Instruments, designed to provide unmatched signal switching for data communication and telecommunication systems. This component is part of the SN74 family, which is renowned for its reliability and efficiency in bus management operations.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (Ron) of typically 5Ω, which minimizes signal distortion and ensures high-quality signal transmission.
  • 5-V Tolerant Inputs: This bus switch is compatible with 5-V input levels, even when the supply voltage is at 3.3 V, making it versatile for mixed-voltage applications.
  • Low Power Consumption: With its low power consumption, the SN74CB3Q3244RGYR is suitable for power-sensitive designs, helping to extend battery life in portable devices.
  • Bidirectional Switching: The device supports bidirectional data flow without the need for direction control, simplifying the circuit design.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to 85°C, making it reliable in various environmental conditions.

Applications

The SN74CB3Q3244RGYR is ideal for a range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane driving
  • Hot board insertion
  • Networking and telecommunications
  • Server and storage systems

Package and Quality

The SN74CB3Q3244RGYR comes in a compact 20-pin VQFN (RGY) package, optimized for reduced space on printed circuit boards. Texas Instruments ensures the highest standards of quality and reliability, providing robust performance for critical communication infrastructure.

Ordering Information

For purchasing and further information about the SN74CB3Q3244RGYR, customers can visit the Texas Instruments website or contact authorized distributors. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7973 $51.8245
155+ $0.6542 $101.4010
240+ $0.6338 $152.1120
330+ $0.6134 $202.4220
425+ $0.5929 $251.9825
565+ $0.5316 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess