EN
  • EN
  • DE

74LVX157MTC

Part No 74LVX157MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage Quad 2-Input Multiplexer | MULTIPLEXER QUAD 2IN LV 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LVX157
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1133351-74LVX157MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX157MTC CAD Model

Description

ON Semiconductor 74LVX157MTC: Quad 2-Input Multiplexer

The ON Semiconductor 74LVX157MTC is a high-performance CMOS product designed to serve the needs of high-speed, low-power consumption applications within the electronics industry. This quad 2-input multiplexer integrates four individual 2-input multiplexers into a single 16-pin TSSOP package, making it an efficient choice for designers looking to streamline their circuit designs.

Each multiplexer on the 74LVX157MTC has two inputs, as well as an enable input, which allows users to control the selection of data inputs with ease. When the enable input is high, the outputs are in a high-impedance state, which is particularly useful in applications where multiple outputs need to be connected to a common bus without conflict.

The device operates at a voltage range of 2.7V to 3.6V, fitting perfectly into the 3.3V systems that are common in modern digital electronics. This voltage range also ensures compatibility with TTL levels, providing the flexibility to interface with older technology. The 74LVX157MTC is characterized for operation from -40°C to +85°C, making it reliable across a wide range of environmental conditions.

With its low quiescent current and fast switching capabilities, the 74LVX157MTC is ideal for battery-operated portable devices, as well as high-speed data processing systems. The device's low power dissipation extends battery life and reduces heat within the system, ensuring that it remains efficient and reliable over time.

The ON Semiconductor 74LVX157MTC is a versatile component that can be used in various applications such as data routing, signal gating, and multiplexing. Its robust design and operational efficiency make it a valuable asset in the design of telecommunications equipment, computing devices, and sophisticated control systems.

In summary, the 74LVX157MTC from ON Semiconductor is a practical solution for designers looking to incorporate a high-speed, low-power quad 2-input multiplexer into their digital systems. With its compatibility with TTL levels, high-impedance output state, and reliable performance across a broad temperature range, this device is sure to meet the rigorous demands of complex electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3634 $58.1440
390+ $0.2982 $116.2980
600+ $0.2889 $173.3400
830+ $0.2795 $231.9850
1,070+ $0.2703 $289.2210
1,430+ $0.2423 $346.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess