EN
  • EN
  • DE

2SK3703

Part No 2SK3703
Manufacturer ON Semiconductor
Catalog FETs - Single
Description General-Purpose Switching Device Applications | MOSFET N-CH 60V 30A TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 26mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs 40nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1780pF at 20V
Power Dissipation (Maximum) 2W, 25W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220ML
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127687-2SK3703
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK3703 CAD Model

Description

ON Semiconductor 2SK3703 N-Channel MOSFET

The 2SK3703 is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to deliver efficient power management and conversion for a variety of electronic applications. With its robust construction and state-of-the-art technology, the 2SK3703 is an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Drain-Source Voltage (VDS): The 2SK3703 can handle a maximum drain-source voltage of up to 500V, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): The device features a low on-resistance, which minimizes conduction losses and improves overall power efficiency.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET ensures reduced switching losses and is suitable for high-frequency power converters and inverters.
  • High Current Capability: With a continuous drain current rating, the 2SK3703 is capable of handling significant current, making it suitable for high-power applications.

Applications

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Lighting applications
  • High-voltage switching circuits

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 500V
Continuous Drain Current (ID) Varies with package
On-Resistance (RDS(on)) Low
Package Type Available in various packages

The ON Semiconductor 2SK3703 N-Channel MOSFET is a reliable and versatile component that offers the high efficiency and performance required for today's energy-sensitive electronic designs. Its high voltage and current handling capabilities, coupled with rapid switching speeds, make it an excellent choice for a wide range of applications, from industrial to consumer electronics. By integrating the 2SK3703 into your design, you can expect a product that operates with higher efficiency, better thermal management, and increased power density.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess