EN
  • EN
  • DE

2SK3745LS

Part No 2SK3745LS
Manufacturer ON Semiconductor
Catalog FETs - Single
Description High-Voltage, High-Speed Switching Applications | MOSFET N-CH 1500V 2A TO-220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1500V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 13Ohm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs 37.5nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 380pF at 30V
Power Dissipation (Maximum) 2W, 35W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FI(LS)
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127698-2SK3745LS
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK3745LS CAD Model

Description

The ON Semiconductor 2SK3745LS is a high-performance N-channel power MOSFET designed for a wide range of applications. This device offers excellent on-state resistance and fast switching performance, making it ideal for high-efficiency power management tasks. It is well-suited for use in power supplies, DC-DC converters, motor drives, and other power conversion and control applications.

Key Features

  • Low On-Resistance: The 2SK3745LS features a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is crucial for reducing switching losses in power conversion systems.
  • High Voltage Tolerance: The device is capable of withstanding high voltages, making it suitable for a variety of high-voltage applications.
  • Enhanced Durability: ON Semiconductor's robust design ensures that the 2SK3745LS can withstand tough conditions and provide a reliable performance over its lifespan.

Applications

The versatility of the 2SK3745LS allows it to be used in multiple industrial and consumer applications. Some of the common applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Inverters for solar energy systems
  • DC-DC Converters
  • Power Management in computing and telecommunications
  • Motor Control circuits

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 900V
Continuous Drain Current (ID) 4A
Power Dissipation (PD) 50W
Operating Temperature Range -55°C to +150°C

For detailed product specifications, technical data, and application support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess