EN
  • EN
  • DE

2SK4100LS-T-MG5

Part No 2SK4100LS-T-MG5
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 728985-2SK4100LS-T-MG5
Ultra Librarian 3D Model Ultra Librarian 2SK4100LS-T-MG5 CAD Model

Description

Overview of 2SK4100LS-T-MG5

The 2SK4100LS-T-MG5 is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed for applications that require efficient power management and high-speed switching. It is commonly used in power supplies, DC-DC converters, and motor control circuits.

Key Features

  • Low On-Resistance: The 2SK4100LS-T-MG5 boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing improved performance and reduced switching losses.
  • Enhanced Durability: The device is built to withstand high energy pulses in the avalanche and commutation modes, ensuring long-term reliability and stability in challenging conditions.
  • Gate Charge Optimization: The MOSFET features optimized gate charge, which reduces the power required to drive the gate, thus saving energy and improving total system efficiency.

Electrical Characteristics

The 2SK4100LS-T-MG5 operates with a drain-to-source voltage (V<sub>DS) of up to 60V, and a continuous drain current (I<sub>D) of 100A, making it suitable for handling high current applications. Its low threshold voltage ensures that it can be easily driven by logic-level voltages, making it compatible with a wide range of control circuits.

Applications

This MOSFET is versatile and can be used in a variety of electronic devices and systems. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-to-DC Converters
  • Motor Drives and Controllers
  • Automotive Applications
  • Uninterruptible Power Supplies (UPS)

Package and Quality Assurance

The 2SK4100LS-T-MG5 is offered in a TO-220SIS package, which is designed for easy mounting on printed circuit boards and provides excellent thermal performance. ON Semiconductor is committed to the highest standards of quality and reliability, and this product is no exception. The 2SK4100LS-T-MG5 is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7221 $59.8862
52+ $2.2335 $116.1420
81+ $2.1638 $175.2678
111+ $2.0940 $232.4340
143+ $2.0242 $289.4606
191+ $1.8147 $346.6077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess