EN
  • EN
  • DE

2SK44

Part No 2SK44
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160492-2SK44
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK44 CAD Model

Description

The 2SK44 from ON Semiconductor is a high-performance, N-channel Junction Field Effect Transistor (JFET) designed for demanding applications that require a combination of high-speed switching and low on-resistance. This semiconductor device is well-suited for use in analog switches, choppers, commutators, and amplifiers where high gain and low noise are required.

Key Features:

  • Low On-Resistance: The 2SK44 boasts a very low on-resistance, which results in minimal power loss and heat generation when the device is conducting.
  • High-Speed Switching: Engineered for rapid switching applications, this JFET can operate at high frequencies without significant performance degradation.
  • Low Noise: The inherent low noise characteristics of the 2SK44 make it an excellent choice for audio applications and other sensitive circuits.
  • High Input Impedance: The high input impedance ensures minimal loading on the preceding stage, which is critical in maintaining signal integrity in analog circuits.
  • Enhanced Durability: ON Semiconductor's commitment to quality means that the 2SK44 is built to last, with robust construction that can withstand the rigors of industrial use.

Applications:

  • Analog Switches
  • Choppers
  • Commutators
  • Audio Amplifiers
  • Signal Processing
  • RF Amplifiers

The 2SK44 is available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit designs. Its lead-free and RoHS-compliant construction makes it an environmentally conscious choice for electronic designers.

Technical Specifications:

Parameter Value Device Type N-Channel JFET Drain-Source Voltage (Vds) 25V Gate-Source Voltage (Vgs) -25V Continuous Drain Current (Id) 10mA Power Dissipation (Pd) 400mW Operating Temperature Range -55°C to +150°C

For designers and engineers looking for a reliable and efficient N-channel JFET, the ON Semiconductor 2SK44 offers a compelling blend of performance, durability, and application flexibility. It is a testament to ON Semiconductor's dedication to providing high-quality components for the electronics industry.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess