EN
  • EN
  • DE

3N256

Part No 3N256
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 2A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3.14A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Family Part Number 3N256
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1128469-3N256
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 3N256 CAD Model

Description

The 3N256 from ON Semiconductor is a robust and versatile Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for high-efficiency power management and switching applications. This device is engineered to deliver high performance with low on-resistance and minimal gate charge, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Power Efficiency: The 3N256 MOSFET is optimized for low conduction losses, offering high efficiency in power conversion applications.
  • Low On-Resistance: With its low RDS(on), this MOSFET minimizes voltage drops and power dissipation, enhancing overall system performance.
  • Fast Switching Speed: The device is designed for rapid switching, reducing transition losses and improving response times in high-speed circuits.
  • High Thermal Stability: The 3N256 can withstand high operating temperatures, ensuring reliability and longevity in demanding conditions.
  • Gate Protection: Integrated protection features help prevent gate oxide damage, enhancing the MOSFET's durability.

Applications

The 3N256 MOSFET is suitable for a broad array of applications, including but not limited to:

  • Power supplies and DC-DC converters
  • Motor control systems
  • LED lighting drivers
  • Battery management systems
  • Switching regulators

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 600V
Continuous Drain Current (ID) 2.5A
Power Dissipation (PD) 125W
Operating Temperature Range -55°C to +150°C

With its comprehensive feature set, the 3N256 MOSFET from ON Semiconductor is a high-quality component that provides reliability and efficiency for sophisticated electronic designs.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess