Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 200MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 198018-74ACT174MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT174MTR CAD Model

Description

STMicroelectronics 74ACT174MTR Hex D-Type Flip-Flop

The 74ACT174MTR from STMicroelectronics is a high-speed CMOS Hex D-Type flip-flop integrated circuit, designed to deliver the functionality of six individual D-type flip-flops in a single package. This advanced technology device is optimized for use in a wide variety of digital applications, including data storage, data transfer, and signal processing.

Each flip-flop has a dedicated D (data) input and a Q (output) with its complement Q̅. The flip-flops are positive-edge triggered, meaning that the logic state at the D input is transferred to the Q output on the rising edge of the clock pulse. This feature allows for precise synchronization of data within your digital system. The 74ACT174MTR also includes a direct clear input, which when made high, immediately sets the output to low, thus providing an efficient way to reset the system during operation.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. Its robustness and high-speed operation make it suitable for implementing buffer registers, shift registers, and state machines.

Key features of the 74ACT174MTR include:

  • High-speed operation: t_PD = 8.5 ns (max) at V_CC = 5V
  • Power-down protection is provided on all inputs and outputs
  • Low power dissipation: I_CC = 4 µA (max) at T_A = 25°C
  • Standardized, symmetrical output characteristics
  • Guaranteed output skew to maintain signal integrity
  • Multiple package options: Available in SOIC, TSSOP, and other surface-mount packages

With its combination of high-speed, low power consumption, and robust design, the STMicroelectronics 74ACT174MTR is an excellent choice for designers looking to implement efficient and reliable digital logic systems. Whether you're working on data storage solutions, communication protocols, or complex digital signal processing, this flip-flop IC can serve as a fundamental building block in your electronic designs.

For more detailed specifications and application information, designers are encouraged to consult the datasheet provided by STMicroelectronics, which offers comprehensive guidance on the use and limitations of the 74ACT174MTR.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823ATPAG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
ON Semiconductor
IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Lowest to $9.6541
ECAD model for MC100EP52DG
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP2G80GF,115
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Harris Corporation
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for CD74FCT273M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.2876 $81.1504
8+ $16.6460 $133.1680
13+ $16.1260 $209.6380
17+ $15.6060 $265.3020
22+ $15.0860 $331.8920
29+ $13.5246 $392.2134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention