Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74F353
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 164857-74F353PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F353PC CAD Model

Description

ON Semiconductor 74F353PC Product Overview

The 74F353PC from ON Semiconductor is a high-performance, dual 4-bit latch with tri-state outputs designed for use in high-speed memory buffering and data storage applications. This integrated circuit is a part of ON Semiconductor's 74F series, which is renowned for its fast speed and low power consumption, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Logic Type: Dual 4-Bit Latch
  • Output Type: Tri-State
  • Package: 20-Pin DIP (DIP-20)
  • Operating Temperature Range: 0°C to +70°C
  • Supply Voltage: 4.5V to 5.5V
  • High-Speed Performance: Ensures quick data transfer and processing
  • Low Power Dissipation: Ideal for energy-sensitive applications

Product Applications

The versatility of the 74F353PC allows it to be utilized in a variety of applications where data needs to be stored temporarily and accessed quickly. This includes, but is not limited to:

  • Memory buffering in computer systems
  • Data storage in communication devices
  • Registers in microprocessor systems
  • Industrial control logic
  • Portable electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of electronic industries. The 74F353PC is manufactured under strict quality control standards and is designed to deliver reliable performance over its operational life. Customers can rely on this product for consistent and dependable service in their electronic designs.

Environmental Compliance

The 74F353PC complies with various environmental standards, ensuring that it is a suitable component for use in today's eco-conscious market. ON Semiconductor is dedicated to producing components that not only meet the technical requirements of designers but also contribute to the creation of environmentally responsible electronic products.

Whether you're developing the next generation of computers or designing efficient communication systems, the 74F353PC from ON Semiconductor provides the functionality and reliability needed to keep your products at the forefront of technology.

You May Also Be Interested in

Bel Fuse Inc.
DC DC CONVERTER 1V 10W
Need more? Email Us
ECAD model for SRDB-10E100R
Kemet
CAP TANT 100UF 20% 6.3V 1206
Lowest to $0.3134
ECAD model for T490A107M006ATE800
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Need more? Email Us
ECAD model for SPC5604PF1VLL6
Diodes Incorporated
2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN | IC AUDIO AMP CLASS AB 20TSSOP / 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN
Lowest to $0.3661
ECAD model for AA4003GTR-E1
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.5818
ECAD model for SN74HC4040APWR
Curtis Industries
CONN BARRIER STRIP 1CIRCUIT
Need more? Email Us
ECAD model for T37120-01-0
Vishay
DIODE SCHOTTKY 40V 1A DO214AC
Need more? Email Us
ECAD model for SS14-6605HE3_A/H
Murata Power Solutions Inc.
PULSE XFMR 2:1:1 16.3MH
Need more? Email Us
ECAD model for 77209C
International Rectifier
SCHOTTKY RECTIFIER 80 Amp | DIODE SCHOTTKY 30V 40A PRM2-SL
Lowest to $0.7244
ECAD model for 82CNQ030SL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention