EN
  • EN
  • DE

74FST3244DWR2

Part No 74FST3244DWR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74FST
Packaging Reel package
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765370-74FST3244DWR2
Popularity Medium
Supply and Demand Status Limited
Family Name 74FST3244
Introduction Date August 28, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74FST3244DWR2 CAD Model

Description

ON Semiconductor 74FST3244DWR2: High-Performance Switch

The 74FST3244DWR2 is a high-speed, 8-bit, dual-supply bus switch from ON Semiconductor, designed with a focus on providing a seamless interface between two buses of different voltage domains. Its primary function is to enable data transfer while maintaining signal integrity, even at high switching speeds. This component is a crucial element in applications that require efficient data flow and voltage translation between different system components.

Key Features

  • Dual-Supply Operation: The 74FST3244DWR2 operates with a 3.3V supply on one side and a 5V supply on the other, facilitating voltage translation between the two domains without the need for additional level-shifting components.
  • High-Speed Data Transfer: With its ability to switch at high speeds, this bus switch is optimized for performance, reducing propagation delay and enabling faster data processing.
  • Low On-Resistance: The device features low on-resistance between the input and output ports, which minimizes signal distortion and ensures reliable data transfer.
  • Bi-Directional Interface: Its bi-directional data flow capability allows it to be used in versatile applications, where data needs to be routed in either direction.
  • OE Input: The Output Enable (OE) input controls the switch, allowing the user to turn the data flow on and off, providing additional flexibility and control over the interface.

Applications

The 74FST3244DWR2 is suitable for a wide range of applications, including but not limited to:

  • Bus isolation and interfacing in multi-voltage systems
  • Level translation for mixed-mode signal operation
  • Communication systems requiring high-speed data paths
  • Computing and networking equipment where different voltage domains coexist

Package and Quality

The ON Semiconductor 74FST3244DWR2 comes in a wide-body SOIC-20 package, which is designed for optimal thermal performance and space-saving on PCB layouts. Manufactured under ON Semiconductor's stringent quality control standards, this component ensures high reliability and performance consistency, making it a trusted choice for engineers and designers across various industries.

Overall, the 74FST3244DWR2 is a versatile and efficient solution for systems requiring high-speed data transfer and voltage translation, reflecting ON Semiconductor's commitment to innovation and excellence in semiconductor technology.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess