EN
  • EN
  • DE
  • IT

74HC4052AGR2G

Part No 74HC4052AGR2G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815904-74HC4052AGR2G
Ultra Librarian 3D Model Ultra Librarian 74HC4052AGR2G CAD Model

Description

ON Semiconductor 74HC4052AGR2G

The 74HC4052AGR2G is a high-performance, silicon-gate CMOS device from ON Semiconductor that stands out for its versatility and efficiency in electronic signal routing. This dual 4-channel analog multiplexer/demultiplexer is a part of the HC family and is designed to handle both digital and analog signals, making it an ideal component for a myriad of applications, including communication systems, data acquisition, and audio signal routing.

With its wide voltage range, the 74HC4052AGR2G operates optimally between 2V to 6V, providing a flexible power supply option suitable for various electronic circuits. This feature ensures compatibility with TTL (Transistor-Transistor Logic) levels, allowing for seamless integration into existing designs without the need for additional level-shifting components.

The device boasts low "on" resistance, with a typical value of 70Ω at 4.5V VCC, which minimizes signal attenuation and ensures high-fidelity signal transmission. Additionally, the 74HC4052AGR2G can handle bidirectional signal flow through its switches, making it highly adaptable for both multiplexing and demultiplexing functions. The low power consumption of this IC, characterized by a typical quiescent current of only 2nA, makes it a power-efficient choice for battery-operated devices.

ON Semiconductor's 74HC4052AGR2G comes in a compact SOIC-16 package, which is conducive to space-saving on PCBs (Printed Circuit Boards). It also features an ESD (Electrostatic Discharge) protection circuitry, which safeguards the device against the potential damage caused by static electricity, thereby enhancing its durability and reliability in sensitive applications.

For ease of use, the 74HC4052AGR2G includes simple select inputs to control the analog signals through the multiplexer/demultiplexer. It is characterized by its fast switching times, with a typical propagation delay time of only 13ns, ensuring swift response times in high-speed signal processing applications.

In summary, the ON Semiconductor 74HC4052AGR2G is a highly functional and reliable component that offers exceptional performance for electronic signal routing in a wide array of applications. Its low power consumption, compatibility with various voltage levels, and robust protection features make it a smart choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess