EN
  • EN
  • DE

D-500-0255-033-6K

Part No D-500-0255-033-6K
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE IN LINE COUPLER 1WR 2.75'  /  Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Specialized Cable Assemblies
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Type Data Coupler, Bus to Bus
Number of Lines 1
Cable Length - Unexposed 2.75' (0.84m) 33.0"
Base Product Number D-500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 760975-000
Standard Package 1
Win Source Part Number 1054859-D-500-0255-033-6K
Ultra Librarian 3D Model Ultra Librarian D-500-0255-033-6K CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine D-500-0255-033-6K is a specialized cable assembly that features a data coupler, bus to bus type.

  • Cable Type: Data Coupler, Bus to Bus
  • Cable Length: 2.75' (0.84m)

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 1WR 19.67' / Cable Data Coupler, Bus to Open 1 Line 19.67' (5.99m) 236"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 12'
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 1' / Cable Data Coupler, Bus to Bus 1 Line 1.00' (0.30m) 12.00"
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess