EN
  • EN
  • DE

2213362-3

Part No 2213362-3
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description RCPT ASSY DIM PHTCNTRL 3/2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Socket, 5 Position (2 Dimmable, 3 Power)
2nd Connector Wire Leads
Color Multiple, Individual
Length 12.00" (304.8mm)
Features Dimming
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1630330-2213362-3
Ultra Librarian 3D Model Ultra Librarian 2213362-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CABLE ASSY MINI CT 6POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
Adafruit Industries LLC
CABLE USB-2.1MM JACK 4WIRE 3.92'
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 6POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Lowest to $2.5185
TE Connectivity
CABLE ASSY MINI CT 4POS
Need more? Email Us
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess