EN
  • EN
  • DE

74LCXH16244MTD

Part No 74LCXH16244MTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage 16-Bit Buffer/Line Driver with Bushold | IC BUF NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74LCXH16244
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1132411-74LCXH16244MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCXH16244MTD CAD Model

Description

Product Overview: 74LCXH16244MTD from ON Semiconductor

The 74LCXH16244MTD is a high-performance, non-inverting 16-bit buffer and line driver designed to be used in 3.3V LVTTL/LVCMOS systems. Manufactured by ON Semiconductor, this integrated circuit is part of the LCXH series, which is known for its low voltage operation and high drive capability. This product is specifically tailored to improve the performance and density of 3.3V systems while providing the power consumption and noise reduction benefits of CMOS technology.

Key Features

  • Voltage Range: The device operates at a 3.3V power supply, with a wide data voltage range from 0.8V to 3.6V, making it compatible with a variety of logic levels and providing a flexible solution for mixed-voltage applications.
  • Drive Capability: The 74LCXH16244MTD can drive 24mA at the outputs, ensuring strong signal transmission that can overcome the capacitance on long traces, making it ideal for driving heavy loads.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry is provided on all inputs, eliminating the need for external pull-up or pull-down resistors and simplifying PCB design.
  • Speed: The device boasts fast propagation delays and output transition times, which are critical for high-speed data transmission and signal processing applications.
  • Power Down Protection: Inputs and outputs on the 74LCXH16244MTD include power down protection, which ensures that the device remains undamaged if the power supply is removed.

Applications

  • Memory address driving
  • Bus transceiver roles in data transfer systems
  • Backplane driving
  • Interfacing for mixed-voltage systems

Package and Quality

The 74LCXH16244MTD comes in a TSSOP (Thin Shrink Small Outline Package) with 48 leads, providing a compact footprint suitable for space-constrained applications. ON Semiconductor is committed to high standards of quality, and this product meets the stringent requirements expected of modern electronic components. The device is fully specified for partial power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

With its combination of features, the 74LCXH16244MTD from ON Semiconductor is an excellent choice for designers looking to implement a reliable, high-speed interface in their 3.3V logic systems.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9753 $58.5180
145+ $0.8003 $116.0435
225+ $0.7752 $174.4200
310+ $0.7503 $232.5930
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,431 pieces
In Stock: 5,209 pieces Factory Stock: 1,222 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess