EN
  • EN
  • DE

DS2482S-800+

Part No DS2482S-800+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC MASTER I2C-1WIRE 8CH 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol 1-Wire
Purpose Bridge, 1-Wire to I2C
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SO
Win Source Part Number 130601-DS2482S-800+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2482S-800
Introduction Date June 18, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS2482S-800+ CAD Model

Description

Maxim Integrated DS2482S-800+ I²C to 1-Wire® Bridge Device

The Maxim Integrated DS2482S-800+ offers a seamless interface solution by bridging the I²C serial communication protocol to the 1-Wire® communication protocol. This powerful chip is designed to provide a convenient connectivity option for applications requiring 1-Wire networking, which is particularly popular in environmental sensing, data logging, and access control systems.

Key Features

  • Multi-Channel Interface: The DS2482S-800+ integrates an eight-channel 1-Wire master, making it ideal for complex systems that require multiple 1-Wire devices to be connected simultaneously.
  • Efficiency: With built-in hardware support for the 1-Wire protocol, it significantly reduces the overhead for the host microcontroller, freeing up resources for other tasks.
  • Compatibility: This device supports standard and overdrive 1-Wire communication speeds, ensuring compatibility with a wide range of 1-Wire devices.
  • Easy Integration: The DS2482S-800+ communicates with the host microcontroller via the I²C interface, which is widely used and easy to implement in most embedded systems.
  • Small Form Factor: Available in a compact SOIC-16 package, it minimizes the footprint on PCBs and is suitable for space-constrained applications.

Applications

  • Environmental Sensing
  • Data Logging
  • Access Control
  • Industrial Automation
  • Networked Devices

Technical Specifications

The DS2482S-800+ operates over a wide voltage range of 2.9V to 5.5V and features an I²C interface that supports 100kHz and 400kHz communication speeds. Its operating temperature range spans from -40°C to +85°C, making it suitable for industrial environments. The device also includes a strong pull-up feature to power 1-Wire devices such as EEPROMs and temperature sensors.

For developers and engineers looking to integrate 1-Wire devices into their systems with minimal hassle, the Maxim Integrated DS2482S-800+ offers a reliable and efficient solution that simplifies the design and reduces time to market.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,201 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess