EN
  • EN
  • DE

74LVX174M

Part No 74LVX174M
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage Hex D-Type Flip-Flop with Master Reset | IC FF D-TYPE SNGL 6BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 95MHz
Max Propagation Delay at V, Max CL 12.8ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74LVX174
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1133359-74LVX174M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX174M CAD Model

Description

ON Semiconductor 74LVX174M Hex D-Type Flip-Flop

The 74LVX174M is a high-speed hex D-type flip-flop integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device features six edge-triggered flip-flops with individual D-type inputs and Q outputs. The flip-flops are designed to store bits of data and can be utilized in a wide array of applications, from data buffering to register functions in digital systems.

Constructed with advanced low-voltage CMOS technology, the 74LVX174M offers optimal power dissipation and speed performance, making it suitable for operating in battery-powered devices and other power-sensitive applications. This technology also allows the device to operate at a lower voltage range of 2.0V to 3.6V, while maintaining compatibility with TTL levels, thus providing a flexible solution for mixed-voltage systems.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, which is essential for industrial and automotive applications. The 74LVX174M comes in a compact surface-mount SOIC-16 package, which is ideal for space-constrained designs.

Key features of the 74LVX174M include:

  • Low voltage operation: 2.0V to 3.6V
  • High-speed performance: t<sub>PD 4.8ns (max) @ 3.3V
  • Power-down protection on inputs and outputs
  • Support for live insertion and withdrawal (partial power-down mode)
  • Low quiescent current: 20µA maximum
  • Multiple GND and V<sub>CC pins to minimize noise

Additionally, the 74LVX174M offers a pin and function compatibility with the 74 series of logic devices, which facilitates easy integration into existing designs that require an upgrade in performance or power consumption.

ON Semiconductor's commitment to environmental sustainability is reflected in the 74LVX174M, as it is a Pb-free device. This commitment ensures that the product meets current and future environmental regulations, such as RoHS compliance, reducing the environmental impact of electronic components.

In summary, the 74LVX174M from ON Semiconductor is a versatile and efficient solution for designers looking to implement reliable flip-flops in their digital systems, with the added benefits of low power consumption, high-speed performance, and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $3.1573
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess