EN
  • EN
  • DE

ADP3164JRU-REEL

Part No ADP3164JRU-REEL
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC REG BUCK 5BIT 4PHASE 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3164
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558584-ADP3164JRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3164JRU-REEL CAD Model

Description

The ON Semiconductor ADP3164JRU-REEL is a highly integrated, multi-phase synchronous Buck switching regulator controller optimized for converting a DC input into a lower DC voltage output with high efficiency. This component is designed to meet the rigorous power demands of high-performance processors and other power-sensitive devices. The ADP3164JRU-REEL is part of ON Semiconductor's extensive range of power management solutions, which are known for their reliability and performance.

Key Features:

  • Multi-phase power control for excellent load transient response and improved ripple current distribution, leading to smaller and fewer input and output capacitors.
  • Up to 1 MHz per phase operation, allowing for the use of smaller, lower-cost inductors and capacitors, which reduces the overall solution size.
  • Adjustable output voltage to provide a high level of flexibility, catering to a variety of system requirements.
  • Precision overcurrent protection (OCP) to safeguard the system from unexpected load surges.
  • Power-good output indicator for real-time monitoring of system status.
  • Under-voltage lockout (UVLO) for improved system safety and reliability.
  • Thermal shutdown feature to prevent overheating and potential damage to the IC or the system it powers.

Applications:

The ADP3164JRU-REEL is suitable for a wide range of applications, particularly where high efficiency and advanced thermal management are required. It is ideal for powering the latest processors and graphics cards in personal computers, servers, and gaming consoles. Additionally, its robust feature set makes it a solid choice for powering complex FPGA and ASIC designs, as well as other high-performance digital ICs in telecommunications and industrial equipment.

Package and Availability:

This controller is available in a compact TSSOP-20 package, which is suitable for space-constrained applications. The "REEL" designation indicates that this component is provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process, particularly for high-volume production. The ADP3164JRU-REEL is part of ON Semiconductor's commitment to providing advanced power solutions that enhance system performance and energy efficiency.

You May Also Be Interested in

Others
Lowest to $0.2657
Others
Lowest to $29.3578
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $10.5937
Others
Lowest to $0.0201
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0155 $116.8990
89+ $1.9520 $173.7280
123+ $1.8896 $232.4208
159+ $1.8261 $290.3499
212+ $1.6378 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess