EN
  • EN
  • DE

ADP3207CJCPZ

Part No ADP3207CJCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 717586-ADP3207CJCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3207CJCPZ CAD Model

Description

The ON Semiconductor ADP3207CJCPZ is a highly integrated, multi-phase synchronous Buck controller, specifically designed to meet the power regulation needs of high-performance CPUs and GPUs. It is a crucial component in the realm of computing, where efficient and stable power delivery is paramount for optimal system performance. This device is part of ON Semiconductor's commitment to providing advanced power management solutions for the computing industry.

Key Features

  • Multi-Phase Operation: The ADP3207CJCPZ operates in a multi-phase configuration, which helps in reducing the total output voltage ripple and enhances system performance by distributing the thermal load across multiple phases.
  • Dynamic VID Technology: It supports Dynamic VID technology, which allows for real-time voltage adjustments based on CPU load, thereby improving the efficiency and longevity of the CPU.
  • High-Efficiency Power Conversion: The device is capable of high-efficiency power conversion, which results in lower heat generation and improved system reliability.
  • Programmable Frequency: The switching frequency is programmable, enabling optimization for various inductor sizes and types, as well as for different capacitive loads.
  • Overvoltage Protection: It includes robust overvoltage protection features to safeguard the CPU from voltage spikes and fluctuations that could cause damage.

Applications

The ADP3207CJCPZ is suitable for a wide range of applications that require precise and efficient power regulation. It is commonly used in desktop and laptop computers, servers, and high-performance gaming systems. Its ability to dynamically adjust power delivery makes it an excellent choice for systems that experience varying loads and require consistent performance under different operational conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADP3207CJCPZ is built to meet the highest standards of reliability. It is designed to withstand the rigors of everyday use in demanding computing environments, ensuring a long operational life and consistent performance.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1266 $65.0128
18+ $6.6678 $120.0204
27+ $6.4599 $174.4173
37+ $6.2509 $231.2833
48+ $6.0430 $290.0640
64+ $5.4181 $346.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess