EN
  • EN
  • DE

AMIS49587C5872G

Part No AMIS49587C5872G
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC MODEM PLC 50/60MHZ 52QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Baud Rates Selectable
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (8x8)
Base Product Number AMIS49587
Standard Package 260 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 911396-AMIS49587C5872G
Ultra Librarian 3D Model Ultra Librarian AMIS49587C5872G CAD Model

Description

The AMIS49587C5872G is a state-of-the-art integrated circuit from ON Semiconductor, designed for robust and efficient automotive applications. This high-performance product is built to meet the rigorous demands of the automotive industry, offering exceptional reliability and functionality.

Key Features

  • High Integration: The AMIS49587C5872G integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system manufacturers.
  • Automotive Grade: Built to withstand harsh automotive environments, this IC is qualified for operation under extreme temperatures, vibrations, and electrical disturbances.
  • Power Efficiency: With its low power consumption, the AMIS49587C5872G contributes to the overall energy efficiency of the automotive systems it is incorporated into, helping to reduce the environmental impact and enhance fuel economy.
  • Robust Communication: The device supports reliable communication protocols essential for automotive applications, ensuring consistent and uninterrupted data exchange within the vehicle's network.
  • Advanced Protection: The chip includes built-in protection features against overvoltage, undervoltage, and overcurrent conditions, safeguarding the electronic systems it is a part of.

Applications

The AMIS49587C5872G is versatile and can be used in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Quality and Support

ON Semiconductor is committed to delivering high-quality products and provides comprehensive technical support for the AMIS49587C5872G. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their automotive solutions.

In conclusion, the AMIS49587C5872G from ON Semiconductor is an exemplary choice for automotive manufacturers seeking a reliable, efficient, and high-performing integrated circuit. Its robust design and feature set make it a critical component in the advancement of modern automotive technology.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $12.2683
ON Semiconductor
Power Line Carrier Modem
Need more? Email Us
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4601 $92.4601
2+ $75.8650 $151.7300
3+ $73.4938 $220.4814
4+ $71.1237 $284.4948
5+ $68.7525 $343.7625
6+ $61.6400 $369.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess