EN
  • EN
  • DE

AXM0F343-256-1-TX40

Part No AXM0F343-256-1-TX40
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description ULTRA-LOW POWER NARROW-BAND SUB / IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol -
Modulation 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK
Frequency 27MHz ~ 1.05GHz
Data Rate (Max) 125kbps
Power - Output 16dBm
Sensitivity -
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I²C, SPI, USART
GPIO 19
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 11.5mA ~ 12.5mA
Current - Transmitting 10mA ~ 55mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (7x5)
Base Product Number AXM0F343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C SC
HTSUS 8542.31.0001
Win Source Part Number 1355759-AXM0F343-256-1-TX40
Ultra Librarian 3D Model Ultra Librarian AXM0F343-256-1-TX40 CAD Model

Description

The AXM0F343-256-1-TX40 is a high-performance, precision-engineered electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the demanding fields of industrial automation, automotive systems, and sophisticated consumer electronics.

Key Features

  • High Precision: Engineered for applications where accuracy is paramount, ensuring reliable performance under various conditions.
  • Durability: Constructed with robust materials that provide resistance to temperature variations and mechanical stress, guaranteeing longevity and consistent operation.
  • Energy Efficiency: Incorporates power-saving features that minimize energy consumption, making it suitable for eco-friendly and battery-powered devices.
  • Compact Design: The compact footprint of the AXM0F343-256-1-TX40 allows for integration into space-constrained environments without compromising functionality.

Technical Specifications

Parameter Value
Part Number AXM0F343-256-1-TX40
Manufacturer ON Semiconductor
Package Type TX40
Memory Size 256

Applications

The versatility of the AXM0F343-256-1-TX40 makes it an ideal choice for a multitude of applications. It is particularly well-suited for advanced control systems, where its precision and reliability can be leveraged to enhance system performance. It is also commonly used in smart sensors and IoT devices, where its compact size and energy efficiency are highly beneficial. Additionally, the product serves as a critical component in automotive electronics, contributing to the safety and efficiency of modern vehicles.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The AXM0F343-256-1-TX40 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements set forth by the industry and ON Semiconductor's own quality assurance protocols.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5666 $59.1332
5+ $24.2598 $121.2990
7+ $23.5017 $164.5119
9+ $22.7436 $204.6924
12+ $21.9854 $263.8248
16+ $19.7111 $315.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess