EN
  • EN
  • DE

BAV70LT3

Part No BAV70LT3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SWITCH DUAL CC 70V SOT-23 / Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BAV70
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 569019-BAV70LT3
Ultra Librarian 3D Model Ultra Librarian BAV70LT3 CAD Model

Description

ON Semiconductor BAV70LT3 Dual Series Switching Diode

The ON Semiconductor BAV70LT3 is a high-performance, dual series switching diode designed for high-speed switching applications. This diode is encapsulated in a compact SOT-23 package, making it ideal for space-constrained applications. The BAV70LT3 is a versatile component suitable for a wide range of electronic circuits, including signal processing, power management, and logic level conversion.

Key Features

  • Configuration: The BAV70LT3 features a dual series diode configuration, which allows for efficient switching of signals in both directions.
  • High-Speed Switching: With fast switching speeds, the diode is capable of operating in circuits with high-frequency signals, ensuring minimal signal delay.
  • Low Leakage Current: The diode has a low reverse leakage current, which enhances the overall efficiency of the electronic device by reducing power loss.
  • Low Forward Voltage Drop: The BAV70LT3 offers a low forward voltage drop, which helps to minimize power dissipation and improve energy efficiency in the application.
  • High Repetitive Peak Reverse Voltage: This diode can withstand repetitive peak reverse voltages, making it robust in demanding environments.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the BAV70LT3 is both lead-free and RoHS compliant, ensuring it meets global environmental standards.

Applications

The BAV70LT3 is suitable for various applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • Signal multiplexing

Quality and Reliability

ON Semiconductor's BAV70LT3 diodes are manufactured with the highest quality standards, ensuring reliability and performance in critical applications. They are designed to withstand harsh operating conditions while providing stable performance over their entire lifespan. With ON Semiconductor's reputation for quality, you can trust the BAV70LT3 to be a reliable component in your electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
12,050+ $0.0083 $100.0150
18,750+ $0.0080 $150.0000
27,030+ $0.0074 $200.0220
35,215+ $0.0071 $250.0265
43,480+ $0.0069 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 931,750 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess