Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 232067-BC263A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC263A CAD Model

Description

ON Semiconductor BC263A - NPN Silicon Transistor

The BC263A is a versatile NPN Bipolar Junction Transistor (BJT) from ON Semiconductor, designed for general-purpose amplification and switching applications. This compact and efficient semiconductor device is a crucial component in a wide array of electronic circuits, offering reliable performance with its high-current gain and low voltage operation.

Key Features:

  • High Current Gain (hFE): The BC263A transistor provides a high current gain, which ensures a robust amplification of the input signal, making it suitable for various amplification needs.
  • Low Voltage Operation: With its ability to operate at low voltages, the BC263A is ideal for battery-powered devices and portable applications.
  • Versatility: The transistor's NPN configuration allows it to be used in a wide range of circuit designs, including but not limited to amplifiers, switches, and signal processing circuits.
  • TO-92 Package: Encased in the popular TO-92 package, the BC263A ensures easy mounting on printed circuit boards (PCBs) and is compatible with automated assembly processes.

Applications:

The ON Semiconductor BC263A can be employed in various applications, such as:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General-purpose amplification

Technical Specifications:

Parameter Value Collector-Emitter Voltage (VCEO) 45V Collector-Base Voltage (VCBO) 50V Emitter-Base Voltage (VEBO) 5V Collector Current (IC) 100mA Power Dissipation (PD) 625mW

With its performance and reliability, the ON Semiconductor BC263A is a go-to transistor for designers and engineers looking for a cost-effective solution for their circuit needs. Its high-quality construction and adherence to industry standards make it a valuable component for a myriad of electronic applications.

You May Also Be Interested in

EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
Micron Technology Inc.
Need more? Email Us
ECAD model for B1332JABJ-DV-F
Broadcom Limited
Need more? Email Us
ECAD model for B5011A1KQM P11
EPCOS (TDK)
Need more? Email Us
ECAD model for B45195S1476M019
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
Broadcom Limited
Need more? Email Us
ECAD model for B5011AIKQM P11
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention