EN
  • EN
  • DE

BC449

Part No BC449
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 300mA
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 2mA, 5V
Power - Max 625mW
Frequency - Transition 200MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1151922-BC449
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name BC449
Introduction Date November 28, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BC449 CAD Model

Description

ON Semiconductor's BC449: A Robust NPN Bipolar Transistor

The BC449 from ON Semiconductor is a high-quality NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its reliable performance and is particularly suited for audio amplifiers and switching applications where moderate power handling and amplification are required.

Key Features:

  • Voltage Ratings: The BC449 boasts a collector-emitter voltage (VCEO) of 30V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 5V, making it well-suited for a variety of circuits.
  • Current Handling: With a continuous collector current (IC) rating of up to 100mA, it can drive moderate loads efficiently.
  • Power Dissipation: The device is capable of dissipating up to 800mW of power, which ensures stable operation under typical usage conditions.
  • Gain Bandwidth Product: It features a transition frequency (fT) of 150MHz, providing good frequency response for amplification purposes.
  • HFE (DC Current Gain): The BC449 has a high DC current gain ranging from 40 to 500, ensuring a high level of amplification in various configurations.
  • Low Noise: Designed to produce low noise, it is ideal for audio applications where clarity is paramount.

Applications:

The BC449 is widely used in general-purpose amplification and switching. Its robustness and reliability make it an excellent choice for:

  • Audio pre-amplifiers and power amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems and TVs
  • Other electronic projects that require a durable and efficient NPN transistor

ON Semiconductor's BC449 is available in a TO-92 package, making it easy to install in a variety of PCB layouts. It is also known for its long operational life and consistent performance, which is why it remains a preferred choice for professionals and hobbyists alike. Whether you're designing an audio amplifier or looking to switch moderate loads, the BC449 is a reliable and cost-effective solution that won't disappoint.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess