EN
  • EN
  • DE

BCP69T1

Part No BCP69T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP AUDIO 1A 20V SOT223 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BCP69
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 807394-BCP69T1
Ultra Librarian 3D Model Ultra Librarian BCP69T1 CAD Model

Description

The ON Semiconductor BCP69T1 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is particularly well-suited for linear and switching operations, making it a staple in the industry for power management and signal amplification tasks.

Key Features

  • High Current Capacity: The BCP69T1 is capable of handling continuous collector currents up to -1 A, making it suitable for moderate to high-power applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage of approximately -0.5 V, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 1.25 W, this transistor can withstand higher levels of energy without overheating, ensuring reliability and longevity.
  • Complementary NPN Type: The BCP69T1 has a complementary NPN counterpart, allowing for a balanced use in push-pull amplifier configurations.
  • Robust Thermal Performance: Its SOT-223 package is designed for optimal thermal performance, ensuring stable operation even under high temperature conditions.

Applications

The BCP69T1 is utilized in various applications, ranging from consumer electronics to industrial systems. Some of its common uses include:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Motor control systems
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BCP69T1 is no exception. The device meets stringent industry standards for performance and reliability, ensuring that it can handle the demands of critical applications without failure.

Environmental Considerations

The BCP69T1 is produced with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a safer choice for both the consumer and the environment.

Overall, the ON Semiconductor BCP69T1 PNP transistor is a reliable component that offers a combination of high performance, efficiency, and environmental friendliness, making it an ideal choice for designers and engineers in a variety of fields.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3286 $59.1480
430+ $0.2697 $115.9710
665+ $0.2613 $173.7645
915+ $0.2529 $231.4035
1,185+ $0.2444 $289.6140
1,585+ $0.2191 $347.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176,338 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess