EN
  • EN
  • DE

BD238G

Part No BD238G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Plastic Medium Power Bipolar Transistors / Trans GP BJT PNP 80V 2A 25000mW 3-Pin(3+Tab) TO-225 Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 234131-BD238G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name BD238
Introduction Date April 19, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BD238G CAD Model

Description

The BD238G is a high-performance PNP bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is widely recognized for its reliability and efficiency, making it an ideal choice for a variety of electronic applications.

Key Features

  • Voltage Ratings: The BD238G boasts a collector-emitter voltage (VCEO) of up to 60V, providing a good margin for applications requiring a moderate voltage range.
  • Current Handling: With a continuous collector current (IC) rating of up to 2A, this transistor can handle significant power for its size, suitable for driving moderate loads.
  • Power Dissipation: The device features a power dissipation (PD) of 30 Watts, ensuring it can manage a considerable amount of energy without overheating.
  • TO-220 Package: Enclosed in a versatile TO-220 package, the BD238G offers excellent thermal performance and is easy to mount on a printed circuit board (PCB).
  • Complementary NPN Type: It has a complementary NPN type, the BD237G, which allows for use in push-pull configurations and other complementary applications.

Applications

The BD238G is suitable for a broad range of applications, including but not limited to:

  • Linear Voltage Regulators
  • Audio Amplifiers
  • Switching Circuits
  • Power Management Functions
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The BD238G is built to meet rigorous standards, ensuring dependable performance and longevity in your electronic projects. Whether for commercial, industrial, or educational use, this power transistor is engineered to deliver consistent results.

Environmental Compliance

The BD238G is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, minimizing the presence of lead, mercury, and other hazardous materials. This commitment to sustainability makes the BD238G a conscientious choice for environmentally aware organizations and projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess