EN
  • EN
  • DE
  • IT

BUV26

Part No BUV26
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 90V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 90 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 1.2A, 12A
Power - Max 85 W
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 50 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 573676-BUV26
Ultra Librarian 3D Model Ultra Librarian BUV26 CAD Model

Description

The BUV26 from ON Semiconductor is a high-performance NPN silicon power transistor designed to cater to a wide range of power applications. This device is well-suited for demanding environments requiring high speed and efficiency. It boasts a collector-emitter voltage (Vceo) of 400V, which provides a robust working range for various circuit designs.

Key Features

  • High Voltage Capability: The BUV26 can handle up to 400V across the collector-emitter junction, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current (Ic) rating of 10A, this transistor can manage significant current loads, essential for power regulation and amplification tasks.
  • High Power Dissipation: It has a power dissipation (Pc) of 125W, which ensures it can handle considerable power levels without overheating, provided that adequate heat sinking is used.
  • Fast Switching Speed: The BUV26 is designed for fast switching applications, which is critical for efficient operation in power converters and inverters.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power loss and improves efficiency in saturated mode operations.

Applications

The versatility of the BUV26 allows it to be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifiers
  • High power switching circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the BUV26 is no exception. It is built to meet the stringent requirements of industrial and commercial power applications. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its construction.

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 400V Collector Current (Ic) 10A Power Dissipation (Pc) 125W Operating Junction Temperature (Tj) -65 to 200°C

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess