EN
  • EN
  • DE

CAT809VTBI-GT3

Part No CAT809VTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name CAT809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914762-CAT809VTBI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT809VTBI-GT3 CAD Model

Description

ON Semiconductor CAT809VTBI-GT3 Voltage Supervisor IC

The ON Semiconductor CAT809VTBI-GT3 is a high-performance, precision voltage supervisor IC designed to maintain the integrity of power supplies in a wide range of electronic equipment. This compact and reliable component is an essential part of any system where consistent and accurate voltage monitoring is critical for the operation and safety of the device.

Key Features

  • Voltage Threshold: The CAT809VTBI-GT3 offers a precise voltage threshold of 4.63V, which is ideal for monitoring 5V power supplies and ensuring they remain within safe operating levels.
  • Reset Timeout: It features a built-in fixed delay time of 140 ms (minimum) for the reset output, which can be invaluable in preventing system errors during power-up or transient conditions.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is suitable for battery-operated devices, helping to extend battery life and reduce energy costs.
  • High Accuracy: The device offers high threshold accuracy of ±1.5%, providing reliable monitoring and protection for sensitive electronic circuits.
  • Operating Temperature: It operates over a wide temperature range from -40°C to +85°C, making it suitable for use in various environments, from industrial to consumer applications.
  • Package: The IC comes in a compact, 3-pin SOT-23 package, which is easy to integrate into a variety of PCB designs.

Applications

The CAT809VTBI-GT3 is versatile and can be used in multiple applications where voltage monitoring is necessary. Some common applications include:

  • Microprocessor and Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controllers
  • Computers and Networking Systems

This voltage supervisor IC from ON Semiconductor is a crucial component for designers looking to add an extra layer of protection to their systems. With its precise voltage monitoring capabilities and robust feature set, the CAT809VTBI-GT3 ensures that electronic devices operate safely and effectively, even under challenging conditions.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1087 $58.1545
1,295+ $0.0893 $115.6435
2,010+ $0.0864 $173.6640
2,765+ $0.0836 $231.1540
3,575+ $0.0809 $289.2175
4,780+ $0.0725 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess