EN
  • EN
  • DE

LM2917M-8

Part No LM2917M-8
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2917
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198277-LM2917M-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2917M-8 CAD Model

Description

Product Overview: LM2917M-8 by Texas Instruments

The LM2917M-8 is a versatile and robust frequency-to-voltage converter integrated circuit designed and manufactured by Texas Instruments. This precision device is engineered to provide a reliable solution for applications requiring the conversion of a frequency input signal into a proportional voltage output. The LM2917M-8 is specifically tailored for automotive, industrial, and consumer applications where signal conditioning is crucial for system performance and stability.

Key Features

  • Versatile Input Sensitivity: The LM2917M-8 can handle a wide range of input frequencies, making it suitable for diverse applications that require frequency-to-voltage conversion.
  • Stable Operation: It boasts excellent temperature stability and a low supply voltage range, ensuring consistent performance across various environmental conditions.
  • Adjustable Output: The output voltage can be set using external resistors, providing flexibility and customization for specific application requirements.
  • Built-in Hysteresis: The inclusion of hysteresis in the zero-crossing detector circuit helps to eliminate noise and provides a clean, stable output signal.
  • Monolithic Design: This IC features a monolithic design which enhances the overall reliability and minimizes the footprint on the PCB.

Applications

The LM2917M-8 is ideal for a variety of applications including but not limited to:

  • Automotive engine control systems
  • Tachometers and speedometers
  • Motor speed control and monitoring
  • Frequency-to-voltage conversion in communication equipment

Package and Quality

The LM2917M-8 comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for surface-mount technology (SMT). This package is compact and suitable for automated assembly processes, contributing to efficient manufacturing and reduced overall system size. Texas Instruments is known for its commitment to quality, and the LM2917M-8 is no exception, meeting stringent industry standards and undergoing rigorous testing to ensure performance and reliability.

In summary, the LM2917M-8 frequency-to-voltage converter from Texas Instruments stands out for its precision, adaptability, and reliable operation, making it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $22.3846
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7619 $52.8570
70+ $1.4457 $101.1990
110+ $1.4005 $154.0550
150+ $1.3554 $203.3100
195+ $1.3102 $255.4890
260+ $1.1746 $305.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess